Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012783-LT3517EFE
Mounting: SMD (SMT)
Topology: Buck-Boost
Number of Pins: 16
Number of Segments: 3
Categories: OEM Parts(J-L)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 3 V
Max Supply Voltage: 30 V
Min Supply Voltage: 3 V
Nominal Supply Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012783-LT3517EFE |
| Product Name | OEM Parts - OEM Parts (J - L) - LT3517EFE |