Win Source Part Number: 1012159-LRS-100-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LRS-100 (100W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 40
Power (Watts): 108W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 373 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 4.5 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3314,LRS-100-24
Base Product Number: LRS-100
Approval Agency: CB, CCC, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1012159-LRS-100-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |