Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF 1011870-LTC3623EUDD#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011870-LTC3623EUDD# PBF Mounting: SMD (SMT) Height: 800 µm Number of Pins: 24 Number of Outputs: 1 Output Current: 5 A Output Voltage: 14.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: QFN Max Input Voltage: 15 V Alternative Parts (Cross-Reference): TPS53313RGET; TPS56121DQPT; TPS51462RGER; MAX8643ETG+; NCP5383MNR2G; NCP5269MNTWG; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 4 MHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 REACH SVHC: No SVHC Min Input Voltage: 4 V Max Supply Voltage: 15 V Min Supply Voltage: 1.5 V Max Output Voltage: 14.5 V Nominal Supply Current: 1.45 mA Max Junction Temperature (Tj): 125 °C Min Output Voltage: 0 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011870-LTC3623EUDD# PBF Mounting: SMD (SMT) Height: 800 µm Number of Pins: 24 Number of Outputs: 1 Output Current: 5 A Output Voltage: 14.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: QFN Max Input Voltage: 15 V Alternative Parts (Cross-Reference): TPS53313RGET; TPS56121DQPT; TPS51462RGER; MAX8643ETG+; NCP5383MNR2G; NCP5269MNTWG; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 4 MHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 REACH SVHC: No SVHC Min Input Voltage: 4 V Max Supply Voltage: 15 V Min Supply Voltage: 1.5 V Max Output Voltage: 14.5 V Nominal Supply Current: 1.45 mA Max Junction Temperature (Tj): 125 °C Min Output Voltage: 0 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF
1011870-LTC3623EUDD#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF 1011870-LTC3623EUDD#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011870-LTC3623EUDD# PBF Mounting: SMD (SMT) Height: 800 µm Number of Pins: 24 Number of Outputs: 1 Output Current: 5 A Output Voltage: 14.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: QFN Max Input Voltage: 15 V Alternative Parts (Cross-Reference): TPS53313RGET; TPS56121DQPT; TPS51462RGER; MAX8643ETG+; NCP5383MNR2G; NCP5269MNTWG; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 4 MHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 REACH SVHC: No SVHC Min Input Voltage: 4 V Max Supply Voltage: 15 V Min Supply Voltage: 1.5 V Max Output Voltage: 14.5 V Nominal Supply Current: 1.45 mA Max Junction Temperature (Tj): 125 °C Min Output Voltage: 0 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011870-LTC3623EUDD#PBF
Mounting: SMD (SMT)
Height: 800 µm
Number of Pins: 24
Number of Outputs: 1
Output Current: 5 A
Output Voltage: 14.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Max Input Voltage: 15 V
Alternative Parts (Cross-Reference): TPS53313RGET; TPS56121DQPT; TPS51462RGER; MAX8643ETG+; NCP5383MNR2G; NCP5269MNTWG;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 4 MHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 4 V
Max Supply Voltage: 15 V
Min Supply Voltage: 1.5 V
Max Output Voltage: 14.5 V
Nominal Supply Current: 1.45 mA
Max Junction Temperature (Tj): 125 °C
Min Output Voltage: 0 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1011870-LTC3623EUDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF
Package Type Other; QFN
Special Features Multiple Outputs
Output Voltage 14.5 volts
Unlock Full Specs
to access all available technical data