Win Source Part Number: 1011747-AFBR-57D9AMZ
Category: Optoelectronics>Fibe
Connector Type: LC Duplex
Package: Tray
Applications: Fibre Channel
Standard Package: 10
Data Rate: 2.125 ~ 8.5Gbps
Wavelength: 850nm
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Pluggable, SFP
Fake Threat In the Open Market: 57 pct.
Mfr: Foxconn OE Technologies Singapore Pte. LTD
Other Names: 1685-AFBR-57D9AMZ-EL
Base Product Number: AFBR-57D9
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1011747-AFBR-57D9AMZ-ELX |
| Product Name | Optoelectronics - Fiber Optics - Transceiver Modules |
| Device Type | Rec-Trans |