Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF 101151-LTC1872BES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 101151-LTC1872BES6#T RMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 101151-LTC1872BES6#T RMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF - 101151-LTC1872BES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF
101151-LTC1872BES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF 101151-LTC1872BES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 101151-LTC1872BES6#T RMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V

Manufacturer: Linear Technology
Win Source Part Number: 101151-LTC1872BES6#TRMPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, SEPIC
Frequency - Switching: 550kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 9.8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 101151-LTC1872BES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data