Win Source Electronics Board Mount Modules - LTM4647IY#PBF 1010171-LTM4647IY#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010171-LTM4647IY#PB F Mounting: SMD (SMT) Number of Pins: 77 Output Current: 30 A Output Voltage: 1.8 V Categories: Board Mount Modules Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010171-LTM4647IY#PB F Mounting: SMD (SMT) Number of Pins: 77 Output Current: 30 A Output Voltage: 1.8 V Categories: Board Mount Modules Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - LTM4647IY#PBF - 1010171-LTM4647IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - LTM4647IY#PBF
1010171-LTM4647IY#PBF
Board Mount Modules - LTM4647IY#PBF 1010171-LTM4647IY#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010171-LTM4647IY#PB F Mounting: SMD (SMT) Number of Pins: 77 Output Current: 30 A Output Voltage: 1.8 V Categories: Board Mount Modules Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010171-LTM4647IY#PBF
Mounting: SMD (SMT)
Number of Pins: 77
Output Current: 30 A
Output Voltage: 1.8 V
Categories: Board Mount Modules
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1010171-LTM4647IY#PBF
Product Name Board Mount Modules - LTM4647IY#PBF
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - SCW03B-05 - 812089-SCW03B-05 - Win Source Electronics
Specs
Package Type DIP; Other; 24-DIP Module, 8 Leads
Output Voltage 18 volts
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - LTM4677IY#PBF - 813699-LTM4677IY#PBF - Win Source Electronics
Specs
Package Type Other; 144-BBGA Module
Output Voltage 4.5 volts
Input Voltage 16 volts
View Details
Power Supplies Board Mount DCDC Converters - LTM4622EV#PBF - 805841-LTM4622EV#PBF - Win Source Electronics
Specs
Package Type Other; 25-PowerLGA Module
Output Voltage 3.6 volts
Input Voltage 20 volts
View Details
Power Supplies Board Mount DCDC Converters - SDM30-48S5 - 894005-SDM30-48S5 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP Module
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details