Win Source Part Number: 1010077-SE-600-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: SE-600 (600W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 6
Power (Watts): 598W
Voltage - Input: 90 ~ 132 VAC, 180 ~ 264 VAC, 254 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 9.72" L x 5.00" W x 2.50" H (247.0mm x 127.0mm x 63.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 16.6 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4482,SE-600-36-
Base Product Number: SE-600
Product Status: Not For New Designs
Approval Agency: cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1010077-SE-600-36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |