Manufacturer: B B Battery
Win Source Part Number: 1009998-BC75-12
Termination Style: Nut and Bolt, M6
Voltage Rating: 12V
Weight: 20400g
Battery Chemistry: Lead Acid (VRLA)
Capacity: 75Ah
Standard Charge Current: 300mA
Standard Charge Time: 16Hrs
Categories: Battery Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Batteries |
| Product Number | 1009998-BC75-12 |
| Product Name | Batteries Rechargeable (Secondary) - BC75-12 |
| Voltage | 12 volts |