Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1008876-SDM30-12S5

Description
Win Source Part Number: 1008876-SDM30-12S5 Category: Power Supplies - Board Mount>DC DC Converters Series: SDM30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Box Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 25 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 2.00" L x 2.00" W x 0.63" H (50.8mm x 50.8mm x 16.0mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SDM30-12S5-ND,1866-4 448 Base Product Number: SDM30
Request a Quote Datasheet
Description
Win Source Part Number: 1008876-SDM30-12S5 Category: Power Supplies - Board Mount>DC DC Converters Series: SDM30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Box Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 25 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 2.00" L x 2.00" W x 0.63" H (50.8mm x 50.8mm x 16.0mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SDM30-12S5-ND,1866-4 448 Base Product Number: SDM30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1008876-SDM30-12S5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1008876-SDM30-12S5
Power Supplies - Board Mount - DC DC Converters 1008876-SDM30-12S5
Win Source Part Number: 1008876-SDM30-12S5 Category: Power Supplies - Board Mount>DC DC Converters Series: SDM30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Box Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 25 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 2.00" L x 2.00" W x 0.63" H (50.8mm x 50.8mm x 16.0mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SDM30-12S5-ND,1866-4 448 Base Product Number: SDM30

Win Source Part Number: 1008876-SDM30-12S5
Category: Power Supplies - Board Mount>DC DC Converters
Series: SDM30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 150
Power (Watts): 25 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 9.2V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Dimension: 2.00" L x 2.00" W x 0.63" H (50.8mm x 50.8mm x 16.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: SDM30-12S5-ND,1866-4448
Base Product Number: SDM30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1008876-SDM30-12S5
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products