Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005241-LTC3769IUF#P
Packaging: Cut Tape
Mounting: SMD (SMT)
Topology: Boost, SEPIC
Number of Pins: 24
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Clock Sync: No
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Alternative Parts (Cross-Reference): NCP5269MNTWG; TPS53313RGET; TPS51462RGER; TPS51463RGER; MAX8643ETG+; NCP5383MNR2G;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 760 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 60 V
Min Supply Voltage: 4.5 V
Max Duty Cycle: 96 %
Number of Output Phases: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1005241-LTC3769IUF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3769IUF#PBF |
| Output Polarity | Positive |