Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002844-LTC3621IDCB-
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 6
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DFN
Max Input Voltage: 17 V
Alternative Parts (Cross-Reference): NCP1599MNTWG; NCP1595AMNR2G; NCP1597AMNTWG; NCP1595AMNTWG; NCP1595MNR2G; MAX8640ZELT12+;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.7 V
Min Output Voltage: 5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1002844-LTC3621IDCB-5#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; DFN |
| Special Features | Multiple Outputs |