Win Source Part Number: 1002458-LT8312IMS#PB
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency - Switching: 400kHz
Mode: Discontinuous Conduction (DCM)
Current - Startup: 80 µA
Voltage - Supply: 10V ~ 38V
Package / Case: 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package: 16-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LT8312IMS#PBF,A
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 1002458-LT8312IMS#PBF |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |