Win Source Part Number: 1002102-SPX1587AT-L-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: SPX1587
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3 A
Control Features: Current Limit
Voltage - Output (Max): 1.84V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.76V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Current Limit, Thermal Limit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: 2156-SPX1587AT-L-1-8
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1002102-SPX1587AT-L-1-8/TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |