Win Source Part Number: 1001462-LT3055EMSE-3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current - Quiescent (Iq): 130 µA
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LT3055EMSE-3.3#
Voltage Dropout (Max): 0.59V @ 500mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1001462-LT3055EMSE-3.3#PBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; Bulk |