Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF 1000389-LT1761IS5-5#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000389-LT1761IS5-5# PBF Mounting: SMD (SMT) Polarity: Positive Number of Pins: 5 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSOT Operating Supply Current: 20 µA Max Input Voltage: 20 V Alternative Parts (Cross-Reference): LT1761IS5-5#PBFLT176 1IS5-5#PBF.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 1.8 V Dropout Voltage: 300 mV Power Supply Rejection Ratio (PSRR): 65 dB Nominal Output Voltage: 5 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000389-LT1761IS5-5# PBF Mounting: SMD (SMT) Polarity: Positive Number of Pins: 5 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSOT Operating Supply Current: 20 µA Max Input Voltage: 20 V Alternative Parts (Cross-Reference): LT1761IS5-5#PBFLT176 1IS5-5#PBF.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 1.8 V Dropout Voltage: 300 mV Power Supply Rejection Ratio (PSRR): 65 dB Nominal Output Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF - 1000389-LT1761IS5-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF
1000389-LT1761IS5-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF 1000389-LT1761IS5-5#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000389-LT1761IS5-5# PBF Mounting: SMD (SMT) Polarity: Positive Number of Pins: 5 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSOT Operating Supply Current: 20 µA Max Input Voltage: 20 V Alternative Parts (Cross-Reference): LT1761IS5-5#PBFLT176 1IS5-5#PBF.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 1.8 V Dropout Voltage: 300 mV Power Supply Rejection Ratio (PSRR): 65 dB Nominal Output Voltage: 5 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000389-LT1761IS5-5#PBF
Mounting: SMD (SMT)
Polarity: Positive
Number of Pins: 5
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TSOT
Operating Supply Current: 20 µA
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): LT1761IS5-5#PBFLT1761IS5-5#PBF.;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 1.8 V
Dropout Voltage: 300 mV
Power Supply Rejection Ratio (PSRR): 65 dB
Nominal Output Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1000389-LT1761IS5-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Package Type Other; TSOT
Special Features Multiple Outputs
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data