Manufacturer: ST-Ericsson Inc
Win Source Part Number: 096719-TEA5760UK/N1-
Category: RF/IF and RFID
Family: RF Receivers
Operating Temperature Range: -35°C ~ 85°C
Package: 25-UFBGA, WLCSP
Manufacturer Device Package: 25-WLCSP
Frequency: 76MHz ~ 90MHz, 87.5MHz ~ 108MHz
Operating Supply Voltage: 2.6 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 10mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 096719-TEA5760UK/N1-G |
| Product Name | RF/IF and RFID |
| Interface | PCB, Surface Mount |