Manufacturer: Linear Technology
Win Source Part Number: 088448-LT1016CS8
Packaging: Tube/Rail
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR
Propagation Delay (Max): 14ns
Family Name: LT1016
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MXL1016IS8+; MXL1016IS8-T; MXL1016IS8; MXL1116CS8-T; TL3016CDR; LT1016CS8 PBF; LT1016CS8#TR;
Introduction Date: February 06, 1997
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 088448-LT1016CS8 |
| Product Name | Linear - Linear - Comparators - LT1016CS8 |
| VOS | 3 millivolts |