Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF 072575-LTC3458LEDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072575-LTC3458LEDE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Maximum Output Voltage: 6V Minimum Input Voltage: 1.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072575-LTC3458LEDE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Maximum Output Voltage: 6V Minimum Input Voltage: 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF
072575-LTC3458LEDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF 072575-LTC3458LEDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072575-LTC3458LEDE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Maximum Output Voltage: 6V Minimum Input Voltage: 1.5V

Manufacturer: Linear Technology
Win Source Part Number: 072575-LTC3458LEDE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 6V
Minimum Input Voltage: 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072575-LTC3458LEDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-5#TRPBF - 1057809-LT1111CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details