Manufacturer: Linear Technology
Win Source Part Number: 072537-LTC2632ACTS8-
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 4.9μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 072537-LTC2632ACTS8-HI12#TRMPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-HI12#TRMPBF |
| Interface Type | SPI; SPI |