Manufacturer: Linear Technology
Win Source Part Number: 072513-LTC1844ES5-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.45V @ 150mA
Operating Supply Current: 80μA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 072513-LTC1844ES5-1.5#TRM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.5#TRM |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |