Manufacturer: Linear Technology
Win Source Part Number: 072481-LTC1535CSW#PB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1535CSW; LTC1535CSW#TR; LTC1535CSW#TRM;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 072481-LTC1535CSW#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LTC1535CSW#PBF |
| Package Type | Surface Mount; SMD (SMT) |