Manufacturer: Linear Technology
Win Source Part Number: 072378-LT3570EFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz to 2.1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1.5A
Voltage/Current - Output 2: Adj to 0.8V, 1.5A
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP-EP
Purpose: Automotive
Supply Voltage - Operating: 2.5 V to 36 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 072378-LT3570EFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF |
| Package Type | SSOP; Other; 20-TSSOP-EP |