Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT317AT 072365-LT317AT

Description
Manufacturer: Linear Technology Win Source Part Number: 072365-LT317AT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 40V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072365-LT317AT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT317AT - 072365-LT317AT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT317AT
072365-LT317AT
PMIC - PMIC - Voltage Regulators - Linear - LT317AT 072365-LT317AT
Manufacturer: Linear Technology Win Source Part Number: 072365-LT317AT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 40V

Manufacturer: Linear Technology
Win Source Part Number: 072365-LT317AT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072365-LT317AT
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT317AT
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.8#PBF - 020321-LT1763CS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ/TR - 072341-LT1963EQ/TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.2#TRPBF - 1058613-LT1761ES5-1.2#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF - 020329-LT1764AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details