Manufacturer: Linear Technology
Win Source Part Number: 072356-LT3012HFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.36V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.24 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 16-TSSOP-EP
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.63V @ 200mA
Operating Supply Current: 110μA to 18mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 072356-LT3012HFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3012HFE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 16-TSSOP-EP |
| Life Cycle Stage | Maturity; Active |