Manufacturer: Linear Technology
Win Source Part Number: 072272-LT1460EIS8-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.125%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 225μA
Alternative Parts (Cross-Reference): MAX6350ESA+T; LT1460EIS8-5#TR; LT1460EIS8-5; LT1460EIS8-5#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 072272-LT1460EIS8-5 |
| Product Name | PMIC - PMIC - Voltage Reference - LT1460EIS8-5 |
| Package Type | Other; 8-SOIC |