Manufacturer: Linear Technology
Win Source Part Number: 072219-LT1160CS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
High Side Voltage - Max (Bootstrap): 60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 15 V
Rise and Fall Time: 130ns, 60ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 072219-LT1160CS#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1160CS#PBF |
| Polarity | N-Channel |