Manufacturer: Linear Technology
Win Source Part Number: 072151-LT1011CN8
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 4mA
Voltage - Input Offset (Max): 2mV @ ±15V
Current - Input Bias (Max): 0.065μA @ ±15V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 115dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): LP311P; AN1311; LT1011CN8; LT1011CN8#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 072151-LT1011CN8 |
| Product Name | Linear - Linear - Comparators - LT1011CN8 |
| Supply Voltage (VS) | 3 to 36 volts |
| VOS | 2 millivolts |
| CMRR | 115 dB |