Manufacturer: Linear Technology
Win Source Part Number: 041234-LT1109ACN8-12
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 2V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 041234-LT1109ACN8-12 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DIP; Other; 8-PDIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |