Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF 020686-LTC6912CGN-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020686-LTC6912CGN-2# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 26 V/μs Voltage - Input Offset: 125μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 2.25mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 30MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020686-LTC6912CGN-2# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 26 V/μs Voltage - Input Offset: 125μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 2.25mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 30MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF - 020686-LTC6912CGN-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF
020686-LTC6912CGN-2#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF 020686-LTC6912CGN-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 020686-LTC6912CGN-2# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 26 V/μs Voltage - Input Offset: 125μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 2.25mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 30MHz

Manufacturer: Linear Technology
Win Source Part Number: 020686-LTC6912CGN-2#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Slew Rate: 26 V/μs
Voltage - Input Offset: 125μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Operating Supply Current: 2.25mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 30MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020686-LTC6912CGN-2#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 2.25 milliamps
VOS 0.1250 millivolts
GBW 30 MHz
Slew Rate 26 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#TRPBF - 088638-LT1413S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#PBF - 1058546-LT1638CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details