Manufacturer: Linear Technology
Win Source Part Number: 020537-LTC2641IMS8-1
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 020537-LTC2641IMS8-12#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641IMS8-12#PBF |
| Interface Type | SPI; SPI |