Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LZ10#PBF 020536-LTC2634IMSE-LZ10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020536-LTC2634IMSE-L Z10#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 3.8μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Family Name: LTC2634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T; MAX5581BEUP+; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020536-LTC2634IMSE-L Z10#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 3.8μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Family Name: LTC2634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T; MAX5581BEUP+; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LZ10#PBF
020536-LTC2634IMSE-LZ10#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LZ10#PBF 020536-LTC2634IMSE-LZ10#PBF
Manufacturer: Linear Technology Win Source Part Number: 020536-LTC2634IMSE-L Z10#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 3.8μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Family Name: LTC2634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T; MAX5581BEUP+; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020536-LTC2634IMSE-LZ10#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 3.8μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.2, ±0.5 (Max)
Family Name: LTC2634
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T; MAX5581BEUP+;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 020536-LTC2634IMSE-LZ10#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LZ10#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products