Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF 020519-LTC1871IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020519-LTC1871IMS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020519-LTC1871IMS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF
020519-LTC1871IMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF 020519-LTC1871IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020519-LTC1871IMS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020519-LTC1871IMS#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 50kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 36 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020519-LTC1871IMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1302CS8#TRPBF - 1058114-LT1302CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details