Manufacturer: Linear Technology
Win Source Part Number: 020452-LTC1157CS8#PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 020452-LTC1157CS8#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1157CS8#PBF |
| Polarity | N-Channel |