Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF 020447-LTC1046IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020447-LTC1046IS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 5.5kHz to 30kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020447-LTC1046IS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 5.5kHz to 30kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF
020447-LTC1046IS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF 020447-LTC1046IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020447-LTC1046IS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 5.5kHz to 30kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.5V

Manufacturer: Linear Technology
Win Source Part Number: 020447-LTC1046IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 5.5kHz to 30kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020447-LTC1046IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data