Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF 020406-LT3508IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020406-LT3508IFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 920kHz to 1.06MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 35.28V Minimum Input Voltage: 3.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020406-LT3508IFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 920kHz to 1.06MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 35.28V Minimum Input Voltage: 3.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF - 020406-LT3508IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF
020406-LT3508IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF 020406-LT3508IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020406-LT3508IFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 920kHz to 1.06MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 35.28V Minimum Input Voltage: 3.7V

Manufacturer: Linear Technology
Win Source Part Number: 020406-LT3508IFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 920kHz to 1.06MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 35.28V
Minimum Input Voltage: 3.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020406-LT3508IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#PBF - 020566-LTC3407EDD-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details