Manufacturer: Linear Technology
Win Source Part Number: 020387-LT3060IDC-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.51V @ 100mA
Operating Supply Current: 80μA to 4mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 020387-LT3060IDC-3.3#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 8-DFN (2x2) |
| Life Cycle Stage | Maturity; Active |