Manufacturer: Linear Technology
Win Source Part Number: 020370-LT1964ES5-5#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.34V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.49V @ 200mA
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): NJU7211U50; NJU7211L50; NJM2828F3-05(TE2);
Introduction Date: May 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 020370-LT1964ES5-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |