Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF 020313-LT1761ES5-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020313-LT1761ES5-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1761IS5-3.3#TRPBF; LT1761IS5-3.3#TRMPBF ; LT1761IS5-3.3#PBF; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020313-LT1761ES5-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1761IS5-3.3#TRPBF; LT1761IS5-3.3#TRMPBF ; LT1761IS5-3.3#PBF; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF - 020313-LT1761ES5-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF
020313-LT1761ES5-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF 020313-LT1761ES5-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020313-LT1761ES5-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1761IS5-3.3#TRPBF; LT1761IS5-3.3#TRMPBF ; LT1761IS5-3.3#PBF; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 020313-LT1761ES5-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: LT1761
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1761IS5-3.3#TRPBF; LT1761IS5-3.3#TRMPBF; LT1761IS5-3.3#PBF;
Introduction Date: December 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020313-LT1761ES5-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.5#PBF - 020320-LT1763CS8-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT-5 - 089873-LT1085CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3086IDHD#PBF - 1059249-LT3086IDHD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x4)
View Details