Manufacturer: Linear Technology
Win Source Part Number: 020301-LT1720CS8#PBF
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 7mA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 6μA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 020301-LT1720CS8#PBF |
| Product Name | Linear - Linear - Comparators - LT1720CS8#PBF |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 3 millivolts |
| CMRR | 70 dB |