Manufacturer: Linear Technology
Win Source Part Number: 020297-LT1711IMS8#PB
Packaging: Tube/Rail
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 22mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5μA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR
Propagation Delay (Max): 6ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.4 V to 12 V, ±2.4 V to 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 020297-LT1711IMS8#PBF |
| Product Name | Linear - Linear - Comparators - LT1711IMS8#PBF |
| Supply Voltage (VS) | 2.4 to 12 volts |
| VOS | 5 millivolts |
| CMRR | 75 dB |