Manufacturer: Linear Technology
Win Source Part Number: 020278-LT1585CT-3.3#
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 4.6A
Operating Supply Current: 13mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 020278-LT1585CT-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-3 |
| Life Cycle Stage | Maturity; Active |