Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF 020236-LT1175CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020236-LT1175CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Output Voltage: -3.8 V to -19.3 V Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -3.8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA Maximum Output Voltage: -19.3V Protection Operating Temperature: 0°C to 125°C
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020236-LT1175CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Output Voltage: -3.8 V to -19.3 V Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -3.8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA Maximum Output Voltage: -19.3V Protection Operating Temperature: 0°C to 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF - 020236-LT1175CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF
020236-LT1175CS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF 020236-LT1175CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020236-LT1175CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 500mA Output Voltage: -3.8 V to -19.3 V Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -3.8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA Maximum Output Voltage: -19.3V Protection Operating Temperature: 0°C to 125°C

Manufacturer: Linear Technology
Win Source Part Number: 020236-LT1175CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.5V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 500mA
Output Voltage: -3.8 V to -19.3 V
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -3.8V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
Maximum Output Voltage: -19.3V
Protection Operating Temperature: 0°C to 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020236-LT1175CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data