Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF 020208-LT1086CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020208-LT1086CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 1.25 V to 23.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 1.5A PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 23.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020208-LT1086CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 1.25 V to 23.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 1.5A PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 23.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF
020208-LT1086CT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF 020208-LT1086CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 020208-LT1086CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 1.25 V to 23.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 1.5A PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 23.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020208-LT1086CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.25 V to 23.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 1.5A
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 23.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020208-LT1086CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data