Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF 002759-LT3020EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002759-LT3020EMS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT3020 Output Voltage: 0.2 V to 9.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 100mA Operating Supply Current: 250μA to 3.5mA PSRR: 64dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3020IMS8#TRPBF; LT3020IMS8#PBF; MAX8880EUT-T; TPS77201DGKRG4; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002759-LT3020EMS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT3020 Output Voltage: 0.2 V to 9.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 100mA Operating Supply Current: 250μA to 3.5mA PSRR: 64dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3020IMS8#TRPBF; LT3020IMS8#PBF; MAX8880EUT-T; TPS77201DGKRG4; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF - 002759-LT3020EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF
002759-LT3020EMS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF 002759-LT3020EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 002759-LT3020EMS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT3020 Output Voltage: 0.2 V to 9.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 100mA Operating Supply Current: 250μA to 3.5mA PSRR: 64dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3020IMS8#TRPBF; LT3020IMS8#PBF; MAX8880EUT-T; TPS77201DGKRG4; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 002759-LT3020EMS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: LT3020
Output Voltage: 0.2 V to 9.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.2V
Dropout Voltage-Max: 0.285V @ 100mA
Operating Supply Current: 250μA to 3.5mA
PSRR: 64dB (120Hz)
Maximum Output Voltage: 9.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT3020IMS8#TRPBF; LT3020IMS8#PBF; MAX8880EUT-T; TPS77201DGKRG4;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 002759-LT3020EMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data