Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002095-ISP1181ABSGE
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Manufacturer Device Package: 48-HVQFN (7x7)
Operating Supply Voltage: 3.3V, 5V
Protocol: USB
Function: Controller
Interface: Parallel
Current - Supply: 26mA
Standards: USB 2.0
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002095-ISP1181ABSGE |
| Product Name | Integrated Circuits(ICs) |