CAP FILM 0.47UF 10% 63VAC 2220
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SMDTD03470QB00KS00 |
| Product Name | Capacitors - Film Capacitors |
| Technology | Film Capacitors; Single-Layer |
| Applications | DC Link, DC Filtering |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |