WIMA Capacitors - Film Capacitors SMDTD02470QA00KP00

Description
CAP FILM 0.047UF 10% 63VAC 2220
Description
CAP FILM 0.047UF 10% 63VAC 2220

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - SMDTD02470QA00KP00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SMDTD02470QA00KP00
Capacitors - Film Capacitors SMDTD02470QA00KP00
CAP FILM 0.047UF 10% 63VAC 2220

CAP FILM 0.047UF 10% 63VAC 2220

Supplier's Site
Film Capacitor, Smdt Series, 0.047 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima - 78K5820 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Smdt Series, 0.047 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima
78K5820
Film Capacitor, Smdt Series, 0.047 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima 78K5820
Film Capacitor, SMDT Series, 0.047 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes

Film Capacitor, SMDT Series, 0.047 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SMDTD02470QA00KP00 78K5820
Product Name Capacitors - Film Capacitors Film Capacitor, Smdt Series, 0.047 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details