CAP FILM 1.5UF 10% 40VAC 2824
CAP FILM 1.5UF 10% 63VDC 2824
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SMDTC04150TB00KS00 | SMDTC04150TB00KS00 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |