WIMA Film Capacitors MPY20W1470FB00MSSD

Description
MP 3-Y2 4700 PF 250 VAC 5X10X13.
Request a Quote Datasheet
Description
MP 3-Y2 4700 PF 250 VAC 5X10X13.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MPY20W1470FB00MSSD-ND - DigiKey
Thief River Falls, MN, United States
MP 3-Y2 4700 PF 250 VAC 5X10X13.

MP 3-Y2 4700 PF 250 VAC 5X10X13.

Buy Now Datasheet
Film Capacitors - MPY20W1470FB00MSSD - 1080196-MPY20W1470FB00MSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MPY20W1470FB00MSSD
1080196-MPY20W1470FB00MSSD
Film Capacitors - MPY20W1470FB00MSSD 1080196-MPY20W1470FB00MSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080196-MPY20W1470FB 00MSSD Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 13.462 mm Mounting: SMD (SMT) Capacitance: 4.7 nF Tolerance: 20 % Dielectric Material: Paper Height: 9.906 mm Width: 4.064 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PZB300MC13R03; ECQ-U2A472ML; PHE850EA4470MA03R17; R413F147000M1M; R413I14700000M; B32021A3472M189; B32021A3472M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 5 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 10 mm Lead Length: 16 mm Lead Diameter: 600 µm Life (Hours): 300000 hours

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080196-MPY20W1470FB00MSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 250 V
Length: 13.462 mm
Mounting: SMD (SMT)
Capacitance: 4.7 nF
Tolerance: 20 %
Dielectric Material: Paper
Height: 9.906 mm
Width: 4.064 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): PZB300MC13R03; ECQ-U2A472ML; PHE850EA4470MA03R17; R413F147000M1M; R413I14700000M; B32021A3472M189; B32021A3472M;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Depth: 5 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Lead Length: 16 mm
Lead Diameter: 600 µm
Life (Hours): 300000 hours

Buy Now
Capacitors - Film Capacitors MPY20W1470FB00MSSD
MP 3-Y2 4700 pF 250 VAC 5x10x13.

MP 3-Y2 4700 pF 250 VAC 5x10x13.

Supplier's Site
Cap, 4700Pf, 20%, Paper; Capacitance Wima - 96W7092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%, Paper; Capacitance Wima
96W7092
Cap, 4700Pf, 20%, Paper; Capacitance Wima 96W7092
CAP, 4700PF, 20%, PAPER; Capacitance:4700pF; Suppression Class:Y2; Product Range:MPY2 Series; Voltage Rating X:-; Voltage Rating Y:250V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes

CAP, 4700PF, 20%, PAPER; Capacitance:4700pF; Suppression Class:Y2; Product Range:MPY2 Series; Voltage Rating X:-; Voltage Rating Y:250V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MPY20W1470FB00MSSD-ND 1080196-MPY20W1470FB00MSSD MPY20W1470FB00MSSD 96W7092
Product Name Film Capacitors Film Capacitors - MPY20W1470FB00MSSD Capacitors - Film Capacitors Cap, 4700Pf, 20%, Paper; Capacitance Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper, Metallized Paper; Paper (MP)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details