WIMA Cap, 1000Pf, 20%, Paper; Capacitance Wima MPY20W1100FA00KSSD

Description
CAP, 1000PF, 20%, PAPER; Capacitance:1000pF; Suppression Class:Y2; Product Range:MPY2 Series; Voltage Rating X:-; Voltage Rating Y:250V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 20%, PAPER; Capacitance:1000pF; Suppression Class:Y2; Product Range:MPY2 Series; Voltage Rating X:-; Voltage Rating Y:250V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 20%, Paper; Capacitance Wima - 26M1706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20%, Paper; Capacitance Wima
26M1706
Cap, 1000Pf, 20%, Paper; Capacitance Wima 26M1706
CAP, 1000PF, 20%, PAPER; Capacitance:1000pF; Suppression Class:Y2; Product Range:MPY2 Series; Voltage Rating X:-; Voltage Rating Y:250V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes

CAP, 1000PF, 20%, PAPER; Capacitance:1000pF; Suppression Class:Y2; Product Range:MPY2 Series; Voltage Rating X:-; Voltage Rating Y:250V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M1706
Product Name Cap, 1000Pf, 20%, Paper; Capacitance Wima
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Paper; Paper (MP)
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers